Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Steel |
---|---|
Shell Plating Material | Zinc |
Non-Magnetic | No |
Box Mount D-Sub Connector Insert Arrangement | MS14004-1 |
Retention Clip Material | Stainless Steel |
Number of Positions | 104 |
Power/Signal/Coax Combination | No |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Contact Style | Pin |
Contact Base Material | Copper Alloy |
Contact Size | 20 |
Contact Type | Pin |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 2.18mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Not UL or CSA Approved or Listed., "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Size 22 pins supplied with plugs are loose piece. |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 6 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 1-1757825-2?
Additional datasheets, footprints and schematics for 1-1757825-2 are listed on our Part Details page. You can also find images and similar parts to 1-1757825-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1757825-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1757825-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1757825-2 fall under?
The 1-1757825-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1757825-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1757825-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1757825-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1757825-2 have stock available?
There is no stock from authorised distributors for 1-1757825-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1757825-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1757825-2?
You can fill out our help required form which you can use to request a quote for 1-1757825-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.