Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$77.13
|
No stock
|
Buy Now | |
Chip One Stop
from US$80.10
|
361
in stock
|
Buy Now | |
Distrelec
from US$129.65
|
361
in stock
|
Buy Now | |
Newark Electronics
from US$105.26
|
241
in stock
|
Buy Now | |
Electro Enterprises
from US$57.65
|
195
in stock
|
Buy Now | |
TE Store
from US$138.10
|
152
in stock
|
Buy Now | |
Avnet America
from US$86.94
|
-
|
Buy Now | |
RS Americas
from US$123.54
|
-
|
Buy Now | |
element14
from US$74.96
|
-
|
Buy Now | |
Boersig
from US$128.91
|
-
|
Buy Now | |
TTI Europe
from US$33.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Plating Material | Zinc |
Shell Material | Steel |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 78 |
Contact Type | Socket |
Contact Current Rating (Max) | 5A |
Contact Size | 22 |
Contact Style | Socket |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Size 22 sockets supplied with receptacles are loose piece. |
Packaging Method | Package |
Connector System | Cable-to-Cable |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Product Type | Connector |
Sealable | No |
Shell Size | 5 |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
TE Connectivity - AMP AMPLIMITE ASY RCPT STD90ZN5CT | Distrelec |
Hd-D Sub Conn, Rcpt, Dd, 78Pos, Crimp | Newark Electronics |
AMPLIMITE,ASY,RCPT,STD,90,ZN,5,CT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 78 Power/Signal/Coax Combination: No Connector Shell Size: 5 Receptacle Cable-to-Cable 78 | Box Mount D-Sub Connector | Part Number: 1-1757824-1 | Internal Number: 1-1757824-1 | TE Connectivity | TE Store |
Conn High Density D-Sub SKT 78 POS Crimp ST Cable Mount 78 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Socket, 78Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 1-1757824-1 | RS Americas |
HD-D SUB CONN, RCPT, DD, 78POS, CRIMP | element14 |
AMPLIMITE,ASY,RCPT,STD,90,ZN,5 | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Contacts | 78Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DD |
Product Range | AMPLIMITE 90 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1-1757824-1?
Additional datasheets, footprints and schematics for 1-1757824-1 are listed on our Part Details page. You can also find images and similar parts to 1-1757824-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1757824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1757824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1757824-1 fall under?
The 1-1757824-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1757824-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1757824-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1757824-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1757824-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Electro Enterprises and TE Store have stock available or on a lead time for 1-1757824-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1757824-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1757824-1?
You can fill out our help required form which you can use to request a quote for 1-1757824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.