Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$160.97
|
138
in stock
|
Buy Now | |
Rapid Electronics
from US$124.53
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$104.96
|
31
in stock
|
Buy Now | |
TE Store
from US$138.43
|
20
in stock
|
Buy Now | |
Avnet America
from US$97.04
|
-
|
Buy Now | |
RS Americas
from US$111.23
|
-
|
Buy Now | |
TTI Europe
from US$66.26
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Retention Clip Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | MS14004-1 |
Non-Magnetic | No |
Shell Material | Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 104 |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Size | 22 |
Contact Style | Pin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Size 22 pins supplied with plugs are loose piece. |
Shell Size | 6 |
Blindmate | No |
Connector Style | Plug |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub MIL Spec Conn 104 POS PLUG CRIMP HIGH | Rapid Electronics |
TE Connectivity - AMP AMPLIMITE ASY PLUGSTD90ZN6CT | Distrelec |
D Sub Connector, Plug, 104Pos, Crimp | Newark Electronics |
AMPLIMITE,ASY,PLUG,STD,90,ZN,6,CT Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 104 Power/Signal/Coax Combination: No Connector Shell Size: 6 Plug Cable-to-Cable 104 | Box Mount D-Sub Connector | Part Number: 1-1757823-2 | Internal Number: 1-1757823-2 | 6 | TE Connectivity | TE Store |
Conn D-Subminiature PIN 104 POS Crimp ST Cable Mount 104 Terminal 1 Port | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Plug, Std,90,Zn,6,Ct | TE Connectivity 1-1757823-2 | RS Americas |
AMPLIMITE,ASY,PLUG,STD,90,ZN,6 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-1757823-2?
Additional datasheets, footprints and schematics for 1-1757823-2 are listed on our Part Details page. You can also find images and similar parts to 1-1757823-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1757823-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1757823-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1757823-2 fall under?
The 1-1757823-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1757823-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1757823-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1757823-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1757823-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, TE Store and Avnet America have stock available or on a lead time for 1-1757823-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1757823-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1757823-2?
You can fill out our help required form which you can use to request a quote for 1-1757823-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.