Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 10A@240VACA |
Delay Time | 20 – 200 seconds |
Type of Control | Knob |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Input Voltage | 120 – 110VAC |
Actuating System | AC |
Mounting Type | Mounting Bracket |
Mode of Operation | On-Delay |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Type | Relay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
7012AEI2=RLY,STD,ON,2P,200SEC, | Avnet America |
Relay, 7012Aei2=Std, On, 2P, 200Sec, I2 | TE Connectivity 1-1755074-1 | RS Americas |
Terminals 7012AEI2=RLY,STD,ON 2P,200SEC,I2 | Sager |
Where can I find additional details, specifications and documents for a 1-1755074-1?
Additional datasheets, footprints and schematics for 1-1755074-1 are listed on our Part Details page. You can also find images and similar parts to 1-1755074-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1755074-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1755074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1755074-1 fall under?
The 1-1755074-1 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1755074-1 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1755074-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1755074-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1755074-1 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 1-1755074-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1755074-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1755074-1?
You can fill out our help required form which you can use to request a quote for 1-1755074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.