Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
1,200
in stock
|
Buy Now | |
TTI Europe
from US$1.39
|
1,650
in stock
|
Buy Now | |
TE Store
from US$0.77
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
125
in stock
|
Buy Now | |
Rapid Electronics
from US$1.95
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$2.15
|
125
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
125
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
80
in stock
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$1.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Number of Positions | 3 |
Number of Sections | 1 |
Number of Rows | 1 |
Number of Signal Positions | 3 |
Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Tab Width | .071in, 1.8mm |
Length | .484in, 12.3mm |
PCB 厚 (推奨) | 1.6mm |
Width | .642in, 16.3mm |
Profile Height from PCB | .925in, 23.5mm |
PCB Thickness (Recommended) | .063in |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mounting Holes | With |
Mounting Orientation | Vertical/180° |
Locking Interface | With |
Circuit Application | Signal |
Packaging Quantity | 60 |
Packaging Type | Tube |
Shielded | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 185°F, 176°F, 167°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 149°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Header vert 3 way Tab Multilock 070 | RS |
070 MLC CAP ASSY V 3P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Low & Medium Power Header | Part Number: 1-174953-1 | Internal Number: 1-174953-1 | TE Connectivity | TE Store |
Automotive Connectors Hdr Pin 1X03C Vrt |Amp Te Connectivity 1-174953-1 | Newark Electronics |
Automotive Connectors HDR PIN 1X03C VRT | Rapid Electronics |
TE Connectivity - AMP PCB Conn 070 MLC CAP ASSY V 3P | Distrelec |
Conn Multilock Connector RCP 3 POS 3.5mm Solder ST Thru-Hole | Avnet America |
MULTILOCK 070 Series 3.5mm 3 Way 1 Row Straight PCB Wire to Board | TE Connectivity 1-174953-1 | RS Americas |
AUTOMOTIVE CONN, PLUG, 3POS | element14 |
Where can I find additional details, specifications and documents for a 1-174953-1?
Additional datasheets, footprints and schematics for 1-174953-1 are listed on our Part Details page. You can also find images and similar parts to 1-174953-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-174953-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-174953-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-174953-1 fall under?
The 1-174953-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-174953-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-174953-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-174953-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-174953-1 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1-174953-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-174953-1 often in real-time on the comparison pages.
What if I can't find stock of 1-174953-1?
You can fill out our help required form which you can use to request a quote for 1-174953-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.