Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shell Plating Finish | Matte |
---|---|
Shell Plating Material | Tin |
Preloaded | Yes |
Number of Positions | 19 |
Number of Ports | 1 |
Panel Ground Location | Top |
Stacked | No |
Contact Mating Area Plating Thickness | 3.937µin, .1µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | .5A |
Tail Length | .061in, 1.6mm, .043in, 1.1mm |
PCB Thickness (Min) | .063in, 1.6mm |
Housing Color | Black |
Centerline (Pitch) | 1mm, .039in |
PCB Mount Retention Type | Straight Leg |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Locating Posts | Without |
Mounting Location | Top |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Box & Tray, Tray |
Orientation | Right Angle |
Grounding Options | Panel Ground |
Ground Component Type | M3 Threaded Hole |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Size | Standard |
Connector System | Cable-to-Board |
Contact Termination Type | Surface Mount |
Termination Method | Solder |
Mating Cycles (Max) | 10000 |
Soldering Temperature (Max) | 260°C |
Operating Temperature Range | -13 – 158°F, -25 – 70°C |
Löttemperatur (max.) | 260°C |
Conn HDMI RCP 19 POS 0.5mm Solder RA SMD 19 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-1747981-8?
Additional datasheets, footprints and schematics for 1-1747981-8 are listed on our Part Details page. You can also find images and similar parts to 1-1747981-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747981-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747981-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747981-8 fall under?
The 1-1747981-8 is listed under Connectors > Audio & Video Connectors > HDMI Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1747981-8 when available in the HDMI Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747981-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747981-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747981-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1747981-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747981-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1747981-8?
You can fill out our help required form which you can use to request a quote for 1-1747981-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.