1-1747822-2 Part Information

Details for 1-1747822-2 by TE Connectivity

Connectors>Rectangular Connectors>Rectangular Connector Housings

Part Downloads

Part Specifications

Number of Cavities 4
Number of Rows 2
Number of Positions 4
Preloaded No
Multiple Contact Types Without
Contact Type Socket
Shunts/Shorting Bars Without
Contact Layout Matrix
Length 47mm, 1.85in
Height 1.85in, 47mm
Width 1.114in, 28.32mm
Operating Voltage 630VAC, 630VDC
Housing Material Polyester GF
Centerline (Pitch) .399in, 10.16mm
Housing Color Black
Agency/Standard UL, CSA
VDE Tested No
CSA Rating Certified
CSA Certified Yes
UL File Number E28476
UL Rating Recognized
CSA File Number LR7189
UL Flammability Rating UL 94V-0
Panel Mount Yes
Connector Mounting Type Panel
Panel Mount Feature Type Screw Mount
Panel Mount Feature With
Halogen Free Yes
Circuit Application Power
For Use With Plug Housing
Packaging Quantity 75
Packaging Method Bag
Product Type Connector
Connector Type Housing
Row-to-Row Spacing .399in, 10.16mm
Connector Style Receptacle
Series Number 5000
Connector & Contact Terminates To Wire & Cable
Sealable No
Glow Wire Rating Standard Part - Not Glow Wire
Connector System Wire-to-Panel
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 0640
Global Product Line: 440
GPL Description: Industrial

Alternative Part Descriptions

  • DYNAMIC D5300 REC HSG 4P/XX PM | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1747822-2?

Additional datasheets, footprints and schematics for 1-1747822-2 are listed in our Part Details tab. You can also find the 1-1747822-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1747822-2 in the Pricing & Inventory tab next to part details. You can view 1-1747822-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1747822-2 fall under?

The 1-1747822-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1747822-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747822-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1747822-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-1747822-2 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1-1747822-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1747822-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1747822-2?

You can fill out our help required form which you can use to request a quote for 1-1747822-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1747822-2

Loading...
Loading Results for 1-1747822-2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us