Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.19
|
40
in stock
|
Buy Now | |
TE Store
from US$3.83
|
1,012
in stock
|
Buy Now | |
Rapid Electronics
from US$3.16
|
322
in stock
|
Buy Now | |
Distrelec
from US$2.95
|
322
in stock
|
Buy Now | |
Newark Electronics
from US$3.87
|
300
in stock
|
Buy Now | |
element14
from US$3.91
|
300
in stock
|
Buy Now | |
Farnell
from US$2.79
|
300
in stock
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
TTI Europe
from US$2.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Number of Cavities | 3 |
Preloaded | No |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Multiple Contact Types | Without |
Height | 47mm, 1.85in |
Length | 57mm, 2.244in |
Width | 22mm, .866in |
Operating Voltage | 630VAC, 630VDC |
Centerline (Pitch) | .399in, 10.16mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
CSA Certified | Yes |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Plug Housing |
Halogen Free | Yes |
Circuit Application | Power |
Packaging Quantity | 75 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Series Number | 5000 |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector System | Wire-to-Panel |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D5300 REC HSG 3P/X PM Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .399 in Housing Receptacle Wire-to-Board 3 | Receptacle And Tab Housing: 5.08 Or 10.16 Mm Pitch & 250-600V | Part Number: 1-1747821-3 | Internal Number: 1-1747821-3 | .399" | TE Connectivity | TE Store |
3P RVR/PNL MNT REC HSG 10.16MM PITCH | Rapid Electronics |
TE Connectivity DYNAMIC D5300 REC HSG 3P/X PM Headers & | Distrelec |
Connector Housing, Rcpt, 3Pos, 10.16Mm Rohs Compliant: Yes |Te Connectivity 1-1747821-3 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 3POS, 10.16MM | element14 |
DYNAMIC D5300 10.16mm socket housing, 3P | RS |
Conn Housing RCP 3 POS 10.16mm Crimp ST Panel Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-1747821-3?
Additional datasheets, footprints and schematics for 1-1747821-3 are listed on our Part Details page. You can also find images and similar parts to 1-1747821-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747821-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747821-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747821-3 fall under?
The 1-1747821-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1747821-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747821-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747821-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747821-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1-1747821-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747821-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1747821-3?
You can fill out our help required form which you can use to request a quote for 1-1747821-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.