Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
503
in stock
|
Buy Now | |
Chip One Stop
from US$2.87
|
503
in stock
|
Buy Now | |
Distrelec
from US$3.25
|
503
in stock
|
Buy Now | |
Conrad
from US$5.34
|
217
in stock
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
element14
from US$2.54
|
-
|
Buy Now | |
Boersig
from US$2.55
|
-
|
Buy Now | |
TE Store
from US$3.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 4 |
Number of Positions | 4 |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Type | Tab |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Length | 33.84mm, 1.332in |
Height | 47mm, 1.85in |
Width | 22.62mm, .89in |
Operating Voltage | 630VAC, 630VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | .399in, 10.16mm |
Housing Color | Black |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
VDE Tested | No |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Row-to-Row Spacing | 10.16mm, .399in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Sealable | No |
Connector System | Wire-to-Panel |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 5000 |
Product Type | Connector |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
4 Pos 10.16Mm Crimp Panel Mount Conn |Amp Te Connectivity 1-1747820-2 | Newark Electronics |
TE Connectivity - AMP Connector DYNAMIC D5300 TAB HSG 4P/XX | Distrelec |
Connector type: Plug | Conrad |
Conn Housing PL 4 POS 10.16mm Crimp ST Panel Mount Carton | Avnet America |
CONNECTOR HOUSING, PLUG, 4POS, 10.16MM | element14 |
Special Order: DYNAMIC D5300 TAB HSG 4P/XX Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .399 in Housing Housing for Male Terminals Wire-to-Wire 4 | Receptacle And Tab Housing: 5.08 Or 10.16 Mm Pitch & 250-600V | Part Number: 1-1747820-2 | Internal Number: 1-1747820-2 | .399" | TE Store |
Where can I find additional details, specifications and documents for a 1-1747820-2?
Additional datasheets, footprints and schematics for 1-1747820-2 are listed on our Part Details page. You can also find images and similar parts to 1-1747820-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747820-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747820-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747820-2 fall under?
The 1-1747820-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1747820-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747820-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747820-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747820-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Conrad and Avnet America have stock available or on a lead time for 1-1747820-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747820-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1747820-2?
You can fill out our help required form which you can use to request a quote for 1-1747820-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.