1-1747535-2 Part Information

Details for 1-1747535-2 by TE Connectivity

Connectors>Rectangular Connectors>Rectangular Connector Housings

Part Downloads

Part Specifications

Number of Cavities 2
Number of Rows 1
Number of Positions 2
Preloaded No
Multiple Contact Types Without
Shunts/Shorting Bars Without
Contact Layout Inline
Contact Type Tab
Length 40mm, 1.574in
Height 1.31in, 33.5mm
Width .543in, 13.8mm
Operating Voltage 600VAC, 600VDC
Housing Material Polyester GF
Centerline (Pitch) 6.35mm, .25in
Housing Color Black
UL File Number E28476
UL Rating Recognized
UL Flammability Rating UL 94V-0
CSA File Number LR7189
Agency/Standard UL, CSA
VDE Tested No
CSA Rating Certified
CSA Certified Yes
Panel Mount Feature With
Panel Mount Yes
Connector Mounting Type Panel
Panel Mount Feature Type Screw Mount
Circuit Application Power
Halogen Free Yes
For Use With Receptacle Housing
Packaging Method Bag
Packaging Quantity 50
Connector Style Plug
Connector System Wire-to-Panel
Series Number 4000
Product Type Connector
Connector & Contact Terminates To Wire & Cable
Connector Type Housing
Glow Wire Rating Standard Part - Not Glow Wire
Sealable No
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: K621
Global Product Line: 440
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1747535-2?

Additional datasheets, footprints and schematics for 1-1747535-2 are listed in our Part Details tab. You can also find the 1-1747535-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1747535-2 in the Pricing & Inventory tab next to part details. You can view 1-1747535-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1747535-2 fall under?

The 1-1747535-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1747535-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747535-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1747535-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-1747535-2 have stock available?

There is no stock from authorised distributors for 1-1747535-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1747535-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1747535-2?

You can fill out our help required form which you can use to request a quote for 1-1747535-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1747535-2

Loading...
Loading Results for 1-1747535-2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us