Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 15µin, .38µm |
---|---|
Contact Classification | Power |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Type | Tab |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 24A |
Accepts Wire Insulation Diameter Range | .079 – .148in, 2 – 3.75mm |
Overall Length | 1in, 25.5mm |
Wire Size | 1.23 – 2.27mm², 16 – 14AWG |
Operating Voltage | 600VDC, 600VAC |
Wire Range Mark | M |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
High Current | Yes |
Packaging Quantity | 500 |
Packaging Method | Bag |
Wire/Cable Type | Stranded, Discrete Wire |
Barrel Type | Open Barrel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D4200 TAB CONT M/LP LONG Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Tab Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire 22-24A & 16-10 Wire Size | Part Number: 1-1747501-2 | Internal Number: 1-1747501-2 | TE Connectivity | TE Store |
Contact, Tab, Crimp, 16-14Awg | Newark Electronics |
DYNAMIC D4200 TAB CONT M/LP SEQ | Avnet America |
Where can I find additional details, specifications and documents for a 1-1747501-2?
Additional datasheets, footprints and schematics for 1-1747501-2 are listed on our Part Details page. You can also find images and similar parts to 1-1747501-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747501-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747501-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747501-2 fall under?
The 1-1747501-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-1747501-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747501-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747501-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747501-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1-1747501-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747501-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1747501-2?
You can fill out our help required form which you can use to request a quote for 1-1747501-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.