Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.65
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
970
in stock
|
Buy Now | |
element14
from US$2.22
|
970
in stock
|
Buy Now | |
Rapid Electronics
from US$3.48
|
227
in stock
|
Buy Now | |
Chip One Stop
from US$3.54
|
227
in stock
|
Buy Now | |
Distrelec
from US$3.69
|
227
in stock
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
TE Store
from US$3.02
|
-
|
Buy Now |
Contact Classification | Power |
---|---|
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 1.3µm, 51.18µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 24A |
Contact Type | Tab |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Wire Size | 2.08 – 3.62mm², 14 – 12AWG |
Accepts Wire Insulation Diameter Range | .114 – .161in, 2.9 – 4.1mm |
Overall Length | 25.5mm, 1in |
Operating Voltage | 600VAC, 600VDC |
Wire Range Mark | L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
High Current | Yes |
Packaging Quantity | 500 |
Packaging Method | Bag |
Wire/Cable Type | Stranded, Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Barrel Type | Open Barrel |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONTACT, TAB, 14-12AWG, CRIMP | Farnell |
Contact, Tab, 14-12Awg, Crimp | Newark Electronics |
TE Connectivity DYNAMIC D4200 TAB CONT L/LP LONG Connect | Distrelec |
DYNAMIC D4200 TAB CONT L/LP SEQ | Avnet America |
Special Order: DYNAMIC D4200 TAB CONT L/LP LONG Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 14 – 12 AWG Wire Size: 2.08 – 3.62 mm² Product Terminates To: Wire & Cable Tab Gold 14 – 12 AWG 2.08 – 3.62 mm² | Contact: Component To Wire 22-24A & 16-10 Wire Size | Part Number: 1-1747500-2 | Internal Number: 1-1747500-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1747500-2?
Additional datasheets, footprints and schematics for 1-1747500-2 are listed on our Part Details page. You can also find images and similar parts to 1-1747500-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747500-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747500-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747500-2 fall under?
The 1-1747500-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-1747500-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747500-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747500-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747500-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-1747500-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747500-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1747500-2?
You can fill out our help required form which you can use to request a quote for 1-1747500-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.