Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.73
|
6,843
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
6,843
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
6,843
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
6,843
in stock
|
Buy Now | |
Farnell
from US$0.95
|
5,504
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Preloaded | No |
Number of Cavities | 2 |
Number of Positions | 2 |
Contact Type | Tab |
Multiple Contact Types | Without |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Length | 26.35mm, 1.037in |
Width | 13.8mm, .543in |
Height | 1.318in, 33.5mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR7189 |
CSA Certified | Yes |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 50 |
Series Number | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Product Type | Connector |
Sealable | No |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals Dynamic 4200S Tab Hsg 2P F/H X |Amp Te Connectivity 1-1747414-2 | Newark Electronics |
Terminals DYNAMIC 4200S TAB HSG 2P F/H X | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC 4200S TAB HSG 2P F/H X | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 1-1747414-2?
Additional datasheets, footprints and schematics for 1-1747414-2 are listed on our Part Details page. You can also find images and similar parts to 1-1747414-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747414-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747414-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747414-2 fall under?
The 1-1747414-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1747414-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747414-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747414-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747414-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1747414-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747414-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1747414-2?
You can fill out our help required form which you can use to request a quote for 1-1747414-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.