Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.20
|
388
in stock
|
Buy Now | |
CoreStaff
from US$3.15
|
629
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
388
in stock
|
Buy Now | |
element14
from US$3.33
|
388
in stock
|
Buy Now | |
Avnet America
from US$2.85
|
-
|
Buy Now | |
Boersig
from US$3.54
|
-
|
Buy Now | |
TTI Europe
from US$3.18
|
-
|
Buy Now | |
TE Store
from US$6.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Columns | 1 |
Number of Positions | 4 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 78.73µin, 2µm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
Contact Current Rating (Max) | 22A |
Mating Post Length | .279in, .429in, 7.1mm, 10.9mm |
Contact Shape & Form | Rectangular |
Connector Width | 10.4mm, .409in |
PCB Thickness (Recommended) | 1.6 – 2.4mm, .062 – .094in |
Connector Height | 23.8mm, .937in |
Row-to-Row Spacing | 6.35mm, .249in |
Connector Length | 1.37in, 35.05mm |
コネクタの高さ | 23.8mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .249in, 6.35mm |
Housing Material | Polyester - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Quantity | 13 |
実装方法 | Tube |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.8mm, .149in |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn, Header, 4Pos, 1Row, 6.35Mm Rohs Compliant: Yes |Amp Te Connectivity 1-1747277-4 | Newark Electronics |
CONN, HEADER, 4POS, 1ROW, 6.35MM | element14 |
Conn Shrouded Header HDR 4 POS 6.35mm Solder ST Thru-Hole | Avnet America |
Special Order: DYNAMIC D4200 V-HDR ASSY 4P/X PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | Header Assembly: Wire-To-Board & 24A & Gold Plated | Part Number: 1-1747277-4 | Internal Number: 1-1747277-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1747277-4?
Additional datasheets, footprints and schematics for 1-1747277-4 are listed on our Part Details page. You can also find images and similar parts to 1-1747277-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747277-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747277-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747277-4 fall under?
The 1-1747277-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1747277-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747277-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747277-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747277-4 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-1747277-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747277-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1747277-4?
You can fill out our help required form which you can use to request a quote for 1-1747277-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.