Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.28
|
No stock
|
Buy Now | |
Distrelec
from US$3.84
|
5,664
in stock
|
Buy Now | |
Chip One Stop
from US$3.32
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
-
|
Buy Now | |
Future Electronics
from US$2.24
|
-
|
Buy Now | |
Avnet America
from US$2.44
|
-
|
Buy Now | |
RS Americas
from US$2.75
|
-
|
Buy Now | |
Avnet Asia
from US$2.62
|
-
|
Buy Now | |
TE Store
from US$5.22
|
-
|
Buy Now | |
Farnell
from US$2.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Columns | 1 |
Contact Fabrication | Stamped & Formed |
Mating Post Length | 7.1mm, .429in, .279in, 10.9mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | .38µm, 15µin |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Type | Tab |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 23A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 78.73µin, 2µm |
Contact Shape & Form | Rectangular |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.6 – 2.4mm, .062 – .094in |
Connector Height | 23.8mm, .937in |
Connector Width | .409in, 10.4mm |
Row-to-Row Spacing | 6.35mm, .249in |
Height Above PC Board | .063in, 1.6mm |
Connector Length | 1.12in, 28.7mm |
コネクタの高さ | 23.8mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 6.35mm, .249in |
Right Angle Bending Side | Rear |
Housing Material | Polyester - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention Type | Retention Leg |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 16 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .149in, 3.8mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE Connectivity - AMP PCB Conn DYNAMIC D4200 V-HDR ASSY 3P/X | Distrelec |
Header vert 3 way TAB 6.35mm X key D-4 | RS |
Dynamic D4200 V-Hdr Assy 3P/X |Amp Te Connectivity 1-1747277-3 | Newark Electronics |
Connector Header Through Hole 3 position 0.250 (6.35mm)" | Future Electronics |
Conn Power HDR 3 POS 6.35mm Solder ST Thru-Hole 3 Terminal 1 Port Tube | Avnet America |
Dynamic 4000,6.35mm Pitch 3 Way Straight PCB Header, Solder Term,23A | TE Connectivity 1-1747277-3 | RS Americas |
Special Order: DYNAMIC D4200 V-HDR ASSY 3P/X PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Header Assembly: Wire-To-Board & 24A & Gold Plated | Part Number: 1-1747277-3 | Internal Number: 1-1747277-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1747277-3?
Additional datasheets, footprints and schematics for 1-1747277-3 are listed on our Part Details page. You can also find images and similar parts to 1-1747277-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747277-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747277-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747277-3 fall under?
The 1-1747277-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1747277-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747277-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747277-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747277-3 have stock available?
Authorised distributors including Distrelec, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1-1747277-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747277-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1747277-3?
You can fill out our help required form which you can use to request a quote for 1-1747277-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.