Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
475
in stock
|
Buy Now | |
Rapid Electronics
from US$2.44
|
3,445
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
3,445
in stock
|
Buy Now | |
Distrelec
from US$3.97
|
3,445
in stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
475
in stock
|
Buy Now | |
element14
from US$2.35
|
475
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
RS Americas
from US$2.28
|
-
|
Buy Now | |
Avnet Asia
from US$2.19
|
-
|
Buy Now | |
TE Store
from US$4.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Contact Shape & Form | Rectangular |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.73µin |
Contact Current Rating (Max) | 24A |
Mating Post Length | 7.1mm, .429in, .279in, 10.9mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | .38µm, 15µin |
Contact Underplating Material Thickness | 3.02µm, 1.27 – 1.77µin |
Contact Type | Tab |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.6 – 2.4mm, .062 – .094in |
Connector Height | 23.8mm, .937in |
Connector Width | .409in, 10.4mm |
Row-to-Row Spacing | 6.35mm, .249in |
Height Above PC Board | .063in, 1.6mm |
Connector Length | .879in, 22.35mm |
コネクタの高さ | 23.8mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Centerline (Pitch) | .249in, 6.35mm |
Housing Material | Polyester - GF |
Right Angle Bending Side | Rear |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Retention Leg |
Panel Mount Feature | Without |
Circuit Application | Power |
Solder Process Feature | Board Standoff |
Packaging Quantity | 20 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | .149in, 3.8mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity - AMP PCB Conn DYNAMIC D4200 V-HDR ASSY 2P/X | Distrelec |
CONN, HEADER, 2POS, 1ROW, 6.35MM, TH | Farnell |
Wtb Conn, Header, 2Pos, 1Row, 6.35Mm Rohs Compliant: Yes |Amp Te Connectivity 1-1747277-2 | Newark Electronics |
WTB CONN, HEADER, 2POS, 1ROW, 6.35MM | element14 |
Conn Power HDR 2 POS 6.35mm Solder ST Thru-Hole 2 Terminal 1 Port Tube | Avnet America |
Dynamic 4000,6.35mm Pitch 2 Way Straight PCB Header, Solder Term,24A | TE Connectivity 1-1747277-2 | RS Americas |
Special Order: DYNAMIC D4200 V-HDR ASSY 2P/X PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Header Assembly: Wire-To-Board & 24A & Gold Plated | Part Number: 1-1747277-2 | Internal Number: 1-1747277-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1747277-2?
Additional datasheets, footprints and schematics for 1-1747277-2 are listed on our Part Details page. You can also find images and similar parts to 1-1747277-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747277-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747277-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747277-2 fall under?
The 1-1747277-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1747277-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747277-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747277-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747277-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1747277-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747277-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1747277-2?
You can fill out our help required form which you can use to request a quote for 1-1747277-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.