Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.04
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Rows | 1 |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 20A |
Contact Plating Material | Gold |
Contact Style | Right Angle |
Multiple Contact Types | Without |
Contact Layout | Inline |
端子のタイプ | Tab |
Length | 28.76mm, 1.13in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | 3.8mm, .149in |
Width | 1.06in |
幅 | 27mm |
Height | .688in, 17.5mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | .2in |
Housing Material | Polyester GF |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention Type | Latch |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Header |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 15 |
Header Type | Shrouded |
Series Number | 5200 |
Shielded | No |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Product Style | Assembly |
Strain Relief | Without |
Connector System | Board-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | High |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dz5200 H-Hdr Assy 5P 5.08Mm Pitch |Amp Te Connectivity 1-1747145-5 | Newark Electronics |
TE Connectivity DZ5200 H-HDR ASSY 5P 5.08MM PITCH Header | Distrelec |
POWER CONN, PLUG, 5POS, 1ROW, 5.08MM, TH | Farnell |
Conn Power HDR 5 POS 5.08mm Solder RA Thru-Hole 40 Terminal 1 Port Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic DZ 5200 Series |
RoHS: | Unknown |
No. of Contacts | 5Contacts |
---|---|
Product Range | Dynamic DZ 5200 Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 5.08mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1747145-5?
Additional datasheets, footprints and schematics for 1-1747145-5 are listed on our Part Details page. You can also find images and similar parts to 1-1747145-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747145-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747145-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747145-5 fall under?
The 1-1747145-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1747145-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747145-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747145-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747145-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1747145-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747145-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1747145-5?
You can fill out our help required form which you can use to request a quote for 1-1747145-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.