Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Contact Underplating Material | Nickel |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.496µin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Mating Tab Width | .028in, .7mm |
Contact Mating Area Plating Material Thickness | 11.81µin, .3µm |
端子の下地めっきの材料 | Nickel |
Contact Type | Tab |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Connector Length | .295in, 7.5mm |
コネクタの高さ | .444mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 11.3in, .444mm |
Operating Voltage | 50VDC, 50VAC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 400 |
Packaging Method | Bag |
実装方法 | Bag |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Grace Inertia Conn 2.5 Hdr Assy 2P Red |Amp Te Connectivity 1-1747067-2 | Newark Electronics |
Conn Shrouded Header HDR 2 POS 2.5mm Solder ST Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-1747067-2?
Additional datasheets, footprints and schematics for 1-1747067-2 are listed on our Part Details page. You can also find images and similar parts to 1-1747067-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747067-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747067-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747067-2 fall under?
The 1-1747067-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1747067-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747067-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747067-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747067-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1747067-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747067-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1747067-2?
You can fill out our help required form which you can use to request a quote for 1-1747067-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.