Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Preloaded | No |
Number of Cavities | 4 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Width | 7.1mm, .279in |
Length | 12.1mm, .476in |
Height | 11.3mm, .445in |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 GF |
Housing Color | Red |
Circuit Identification Feature | Without |
UL Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL File Number | E28476 |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Header |
Assembly Integration Feature | Without |
Halogen Free | No |
Packaging Method | Bag |
Packaging Quantity | 600 |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Plug |
Product Type | Connector |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Special Order: GRACE INERTIA CONN 2.5 PLUG HSG 4P RED Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Number of Rows: 1 Wire-to-Board 4 .098" 2.5 mm | Std Temp Sig Grace Inertia Plug | Part Number: 1-1747066-4 | Internal Number: 1-1747066-4 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1747066-4?
Additional datasheets, footprints and schematics for 1-1747066-4 are listed on our Part Details page. You can also find images and similar parts to 1-1747066-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747066-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747066-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747066-4 fall under?
The 1-1747066-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1747066-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747066-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747066-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747066-4 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1-1747066-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747066-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1747066-4?
You can fill out our help required form which you can use to request a quote for 1-1747066-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.