Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
1,991
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
1,991
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,991
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.16
|
-
|
Buy Now |
Number of Cavities | 3 |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Preloaded | No |
Contact Type | Socket |
Multiple Contact Types | Without |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Height | .445in, 11.3mm |
Length | .378in, 9.6mm |
Width | 7.1mm, .279in |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 GF |
Housing Color | Red |
Circuit Identification Feature | Without |
UL File Number | E28476 |
UL Rating | Certified |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Contact Retention | Without |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Header |
Halogen Free | No |
Assembly Integration Feature | Without |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 800 |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Style | Plug |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity - AMP GRACE INERTIA CONN 2.5 PLUG HSG 3P RED | Distrelec |
Grace Inertia Conn 2.5 Plug Hsg 3P Red |Amp Te Connectivity 1-1747066-3 | Newark Electronics |
Special Order: GRACE INERTIA CONN 2.5 PLUG HSG 3P RED Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Number of Rows: 1 Wire-to-Board 3 .098" 2.5 mm | Std Temp Sig Grace Inertia Plug | Part Number: 1-1747066-3 | Internal Number: 1-1747066-3 | .098" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Grace Inertia Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | Grace Inertia Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1747066-3?
Additional datasheets, footprints and schematics for 1-1747066-3 are listed on our Part Details page. You can also find images and similar parts to 1-1747066-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747066-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747066-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747066-3 fall under?
The 1-1747066-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1747066-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747066-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747066-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747066-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-1747066-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747066-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1747066-3?
You can fill out our help required form which you can use to request a quote for 1-1747066-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.