Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 2 |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Number of Signal Positions | 2 |
Contact Mating Area Plating Thickness | 31.5µin, .8µm |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
Wire Size | .22 – 1.38mm², 434.18 – 2723.46CMA, 24 – 16AWG |
Operating Voltage | 300VAC, 300VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .312in, 7.92mm |
Housing Material | Nylon 6/6 GF |
Housing Color | Green |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Contact Type | Receptacle |
Connector System | Wire-to-Board |
Product Type | Plug |
Sealable | No |
Housing Type | Plug Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Conn Housing PL 2 POS 7.92mm ST Cable Mount Bag | Avnet America |
GIC 7.92 2POS PLUG GREEN KEYING B | TE Connectivity 1-1747050-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1747050-5?
Additional datasheets, footprints and schematics for 1-1747050-5 are listed on our Part Details page. You can also find images and similar parts to 1-1747050-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747050-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747050-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747050-5 fall under?
The 1-1747050-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1747050-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747050-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747050-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747050-5 have stock available?
Authorised distributors including Chip One Stop, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 1-1747050-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747050-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1747050-5?
You can fill out our help required form which you can use to request a quote for 1-1747050-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.