Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Number of Signal Positions | 2 |
---|---|
Keying | B |
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Retention | With |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Thickness | 31.5µin, .8µm |
Contact Termination Area Plating Material | Tin |
Wire Size | 24 – 16AWG, .22 – 1.38mm², 434.18 – 2723.46CMA |
Length | .531336in, 13.52mm |
Height | .37335in, 9.5mm |
Operating Voltage | 300VAC, 300VDC |
Centerline (Pitch) | 7.92mm, .312in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Housing Color | Red |
Glow Wire Rating | GWT 750°C (Without Flame) |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Retention Type | Inertia Locking, Latch, Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Header Assembly : 1-1747052-2 |
Packaging Method | Bag |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug Housing |
Product Type | Plug |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power to the Board GIC 7.92MM PITCH CON PLUG HSG | Rapid Electronics |
TE Connectivity GIC 7.92MM PITCH CONNECTOR PLUG HSG 2POS | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
GIC 7.92MM PITCH CONNECTOR PLUG HSG 2POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 7.92 mm Housing Plug Wire-to-Board 2 | Glow Wire Grace Inertia Plug | Part Number: 1-1747050-2 | Internal Number: 1-1747050-2 | 7.92 mm | TE Connectivity | TE Store |
Conn Housing PL 2 POS 7.92mm Crimp Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-1747050-2?
Additional datasheets, footprints and schematics for 1-1747050-2 are listed on our Part Details page. You can also find images and similar parts to 1-1747050-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747050-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747050-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747050-2 fall under?
The 1-1747050-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1747050-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747050-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747050-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747050-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-1747050-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747050-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1747050-2?
You can fill out our help required form which you can use to request a quote for 1-1747050-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.