Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.62
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.99
|
1,644
in stock
|
Buy Now | |
Chip One Stop
from US$2.75
|
1,644
in stock
|
Buy Now | |
Distrelec
from US$3.56
|
1,644
in stock
|
Buy Now | |
Heilind Electronics
from US$2.91
|
1,198
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.91
|
399
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$3.56
|
-
|
Buy Now | |
TE Store
from US$3.66
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Preloaded | Yes |
Number of Rows | 1 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Layout | Inline |
端子のタイプ | Socket |
Contact Current Rating (Max) | 3A |
Contact Plating Material | Gold Over Nickel |
Length | 13.8mm, .543in |
幅 | 8.6mm |
Height | 23mm, .905in |
Width | .338in |
Operating Voltage | 32VDC |
Housing Color | Red |
Housing Material | Thermoplastic GF |
Centerline (Pitch) | .079in |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Contact Retention | Without |
For Use With | Header |
Circuit Application | Signal |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Packaging Quantity | 34 |
Packaging Method | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Connector Type | Connector Assembly |
Shielded | No |
Product Type | Connector |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 167°F, -30 – 75°C |
Power to the Board RITS CONN.SOCKET ASSY 3P RED | Rapid Electronics |
TE Connectivity RITS CONN. SOCKET ASSY 3P RED Telecom an | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
RITS CONN.SOCKET ASSY 3P RED | Heilind Electronics |
Rits Conn.socket Assy 3P Red |Te Connectivity 1-1746741-3 | Newark Electronics |
Conn E-Con Sensor Connector SKT 3 POS 2mm Crimp ST Cable Mount 3 Terminal 1 Port | Avnet America |
RITS CONN.SOCKET ASSY 3P RED | TE Connectivity 1-1746741-3 | RS Americas |
Special Order: RITS CONN. SOCKET ASSY 3P RED Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 1-1746741-3 | Internal Number: 1-1746741-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1746741-3?
Additional datasheets, footprints and schematics for 1-1746741-3 are listed on our Part Details page. You can also find images and similar parts to 1-1746741-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1746741-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1746741-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1746741-3 fall under?
The 1-1746741-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1746741-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1746741-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1746741-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1746741-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 1-1746741-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1746741-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1746741-3?
You can fill out our help required form which you can use to request a quote for 1-1746741-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.