Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
6,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
6,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
6,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
6,300
in stock
|
Buy Now | |
Farnell
from US$1.09
|
5,100
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Power Positions | 10 |
Contact Current Rating (Max) | 8A |
Contact Mating Area Plating Thickness | 1µin, 39.36µm |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .063mm, 1.6in |
Mating Post Length | 7.8mm, .307in |
Height | 3.7mm, .1457in |
Length | 42.85mm, 1.687in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Alignment Type | Boss |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | 3.6mm, .1417in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Headers&wire Housings 10P Ep Shrd Hdr Asmy Black |Amp Te Connectivity 1-1744490-0 | Newark Electronics |
Headers&Wire Housings 10P EP SHRD HDR ASMY BLACK | Rapid Electronics |
TE Connectivity 10P EP SHRD HDR ASMY BLACK Rectangular P | Distrelec |
PIN HEADERS | Farnell |
Where can I find additional details, specifications and documents for a 1-1744490-0?
Additional datasheets, footprints and schematics for 1-1744490-0 are listed on our Part Details page. You can also find images and similar parts to 1-1744490-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744490-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744490-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744490-0 fall under?
The 1-1744490-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1744490-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744490-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744490-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744490-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1744490-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744490-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1744490-0?
You can fill out our help required form which you can use to request a quote for 1-1744490-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.