Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 15 |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 80µin, 2.03µm |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 4.5A |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | .315in, 8mm |
Connector Length | 1.5669in, 39.8mm |
Connector Width | .377in, 9.58mm |
コネクタの高さ | 8mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Pending |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Retention | Without |
Strain Relief | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Glow Wire |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .133in, 3.4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Ep2.5 Shrd Hdr Assy 15P Vert, Gw |Amp Te Connectivity 1-1744439-5 | Newark Electronics |
Conn Shrouded Header HDR 15 POS 2.5mm Crimp ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-1744439-5?
Additional datasheets, footprints and schematics for 1-1744439-5 are listed on our Part Details page. You can also find images and similar parts to 1-1744439-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744439-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744439-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744439-5 fall under?
The 1-1744439-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1744439-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744439-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744439-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744439-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-1744439-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744439-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1744439-5?
You can fill out our help required form which you can use to request a quote for 1-1744439-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.