Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 11 |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 3µm, 120µin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 3µm, 120µin |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 7.7mm, .303in |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Connector Length | 43.56mm, 1.715in |
Connector Height | .37in, 9.4mm |
コネクタの高さ | 9.4mm |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Boss |
PCB Mount Alignment | With |
Circuit Application | Power |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 500 |
Glow Wire Rating | Glow Wire |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Power To The Board 3.96 Ep Hdr Assy 11P W/Pegs, |Amp Te Connectivity 1-1744429-1 | Newark Electronics |
TE Connectivity 3.96 EP HDR ASSY 11P W/PEGS GW Headers & | Distrelec |
Where can I find additional details, specifications and documents for a 1-1744429-1?
Additional datasheets, footprints and schematics for 1-1744429-1 are listed on our Part Details page. You can also find images and similar parts to 1-1744429-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744429-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744429-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744429-1 fall under?
The 1-1744429-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1744429-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744429-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744429-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744429-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 1-1744429-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744429-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1744429-1?
You can fill out our help required form which you can use to request a quote for 1-1744429-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.