Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Contact Load Condition | Fully Loaded |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 12 |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 2µm, 80µin |
Mating Post Length | 8.6mm, .339in |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 80µin, 2µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Connector Length | 47.52mm, 1.87in |
Connector Height | 9.4mm, .37in |
コネクタの高さ | 9.4mm |
Housing Material | Nylon |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Strain Relief | Without |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Glow Wire Rating | Glow Wire |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.6mm, .141in |
3.96 EP HDR ASSY 12P R/A, GW Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 12 | Rectangular Power Connector | Part Number: 1-1744428-2 | Internal Number: 1-1744428-2 | 3.96 mm | TE Connectivity | TE Store |
3.96 Ep Hdr Assy 12P R/A, Gw |Te Connectivity 1-1744428-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1744428-2?
Additional datasheets, footprints and schematics for 1-1744428-2 are listed on our Part Details page. You can also find images and similar parts to 1-1744428-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744428-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744428-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744428-2 fall under?
The 1-1744428-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1744428-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744428-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744428-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744428-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-1744428-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744428-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1744428-2?
You can fill out our help required form which you can use to request a quote for 1-1744428-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.