Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Power Positions | 11 |
Number of Positions | 11 |
Number of Signal Positions | 0 |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Termination Area Plating Thickness | 80µin, 2µm |
Contact Base Material | Brass |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 8.6mm, .339in |
Length | 1.71in, 43.56mm |
Height | 9.4mm, .37in |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | Nylon |
Glow Wire Rating | GWT 750°C (Without Flame) |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Alignment | Without |
Mating Retention | With |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Header Type | Unshrouded |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Pin |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .141in, 3.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Headers & Wire Housings 3.96 Ep Hdr Assy 11P R/A |Amp Te Connectivity 1-1744428-1 | Newark Electronics |
TE Connectivity 3.96 EP HDR ASSY 11P R/A GW Headers & Wi | Distrelec |
Where can I find additional details, specifications and documents for a 1-1744428-1?
Additional datasheets, footprints and schematics for 1-1744428-1 are listed on our Part Details page. You can also find images and similar parts to 1-1744428-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744428-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744428-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744428-1 fall under?
The 1-1744428-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1744428-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744428-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744428-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744428-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and Farnell have stock available or on a lead time for 1-1744428-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744428-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1744428-1?
You can fill out our help required form which you can use to request a quote for 1-1744428-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.