Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 19 |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 80µin, 2.032µm |
Contact Layout | Inline |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 4.5A |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
Connector Length | 1.96in, 50mm |
Connector Height | 7.6mm, .299in |
コネクタの高さ | 7.6mm |
Wire Size | 26 – 20AWG, .13 – .6mm² |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Strain Relief | Without |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 100 |
実装方法 | Package |
Sealable | No |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .125in |
Operating Temperature Range | -55 – 105°C, 50°F |
Header Housing Assy, Ep 2.5 Ra, 19 Pos. |Amp Te Connectivity 1-1744426-9 | Newark Electronics |
HEADER HOUSING ASSY, EP 2.5 RA, 19 POS. | Avnet America |
Where can I find additional details, specifications and documents for a 1-1744426-9?
Additional datasheets, footprints and schematics for 1-1744426-9 are listed on our Part Details page. You can also find images and similar parts to 1-1744426-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744426-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744426-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744426-9 fall under?
The 1-1744426-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1744426-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744426-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744426-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744426-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Boersig have stock available or on a lead time for 1-1744426-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744426-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1744426-9?
You can fill out our help required form which you can use to request a quote for 1-1744426-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.