Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.41
|
3,215
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
3,215
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
3,215
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
3,215
in stock
|
Buy Now | |
Farnell
from US$0.88
|
2,600
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 11 |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | With |
Contact Type | Pin |
Contact Layout | Inline |
Contact Current Rating (Max) | 4.5A |
Connector Length | 1.181in, 30mm |
コネクタの高さ | 8.8mm |
Connector Height | .346in, 8.8mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Boss |
Mating Retention | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Glow Wire Rating | Glow Wire |
Termination Post & Tail Length | 3.4mm, .133in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | 30°F, -55 – 105°C |
11 Pos Ep 2.5 Hdr, Glow Wire |Amp Te Connectivity 1-1744418-1 | Newark Electronics |
11 POS EP 2.5 HDR GLOW WIRE | Rapid Electronics |
TE Connectivity 11 POS EP 2.5 HDR GLOW WIRE Headers & Wi | Distrelec |
CONNECTOR, HEADER, 11POS, 1ROW, 2.5MM | Farnell |
11 POS EP 2.5 HDR | Future Electronics |
Conn Shrouded Header HDR 11 POS 2.5mm Solder ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-1744418-1?
Additional datasheets, footprints and schematics for 1-1744418-1 are listed on our Part Details page. You can also find images and similar parts to 1-1744418-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744418-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744418-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744418-1 fall under?
The 1-1744418-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1744418-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744418-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744418-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744418-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1744418-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744418-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1744418-1?
You can fill out our help required form which you can use to request a quote for 1-1744418-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.