1-1744418-0 PCB Connectors by TE Connectivity

10 POS EP 2.5 HDR, GLOW WIRE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.47
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now
Logo for Boersig
Boersig
from US$0.43
-
Buy Now
Logo for TE Store
TE Store
from US$0.51
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 10
Connector Contact Load Condition Fully Loaded
Contact Type Pin
Contact Layout Inline
Contact Mating Area Plating Material Finish Bright
Contact Mating Area Plating Material Thickness 80 – 200µin, 2 – 5µm
Contact Mating Area Plating Material Tin
Contact Base Material Copper Alloy
Contact Retention Within Housing With
Contact Current Rating (Max) 4.5A
Connector Height 8.8mm, .346in
コネクタの高さ 8.8mm
Connector Length 27.5mm, 1.083in
Operating Voltage 250VAC
Centerline (Pitch) 2.5mm, .098in
Housing Material Nylon
Housing Color Natural
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Kinked Solder Tails
Connector Mounting Type Board Mount
PCB Mount Retention With
Mating Retention With
Strain Relief Without
PCB Mount Alignment Type Boss
PCB Mount Alignment With
Panel Mount Feature Without
Circuit Application Power & Signal
実装方法 Bag
Packaging Quantity 500
Packaging Method Bag
Connector System Wire-to-Board
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Sealable No
Glow Wire Rating Glow Wire
Termination Post & Tail Length .133in, 3.4mm
Termination Method to Wire & Cable Crimp
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

10 Pos Ep 2.5 Hdr, Glow Wire |Te Connectivity 1-1744418-0 | Newark Electronics
10 POS EP 2.5 WIRE TO BOARD HEADER GLOW WIRE | Future Electronics
Conn Shrouded Header HDR 10 POS 2.5mm Solder ST Cable Mount Bag/Box | Avnet America
Special Order: 10 POS EP 2.5 HDR, GLOW WIRE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 1-1744418-0 | Internal Number: 1-1744418-0 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1744418-0?

Additional datasheets, footprints and schematics for 1-1744418-0 are listed on our Part Details page. You can also find images and similar parts to 1-1744418-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1744418-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744418-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1744418-0 fall under?

The 1-1744418-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1744418-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744418-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1744418-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1744418-0 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 1-1744418-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1744418-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1744418-0?

You can fill out our help required form which you can use to request a quote for 1-1744418-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay