1-1744074-1 Part Information

Details for 1-1744074-1 by TE Connectivity

Connectors>Rectangular Connectors>Rectangular Connector Housings

Part Downloads

Part Specifications

Number of Positions 11
Preloaded No
Number of Rows 1
Shunts/Shorting Bars Without
Contact Type Socket
Multiple Contact Types Without
Operating Voltage 250VAC
Centerline (Pitch) .295in, 5mm, 7.49mm, .197in
Housing Color Natural
Housing Material Nylon
Circuit Identification Feature Without
UL File Number E28476
Connector Mounting Type Cable Mount (Free-Hanging)
Contact Retention Without
For Use With Header
Assembly Integration Feature Without
Halogen Free No
Circuit Application Power & Signal
Packaging Quantity 500
Packaging Method Bag
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector Type Housing
Connector System Wire-to-Board
Product Type Connector
Connector Style Receptacle
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 2047
Global Product Line: 103
GPL Description: Appliances

Alternative Part Descriptions

  • 11P SL LID HSG W/O RAMP SPECIAL CL | Newark Electronics
  • Conn Housing RCP 10 POS 5mm Crimp ST Cable Mount | Avnet America
  • 11P SL LID HSG W/O RAMP SPECIAL CL | Heilind Electronics
  • Conn Housing RCP 10 POS 5mm Crimp ST Cable Mount | Avnet Europe
  • 11P SL LID HSG W/O RAMP SPECIAL CL Connector System: Wire-to-Board Number of Positions: 11 Centerline (Pitch): .197 in .295 in Centerline (Pitch): 5 mm 7.49 mm Number of Rows: 1 Wire-to-Board 11 .197" 5 mm | Sl 156 Rectangular Connector Housing | Part Number: 1-1744074-1 | Internal Number: 1-1744074-1 | .197" | TE Connectivity | TE Store
  • 11P SL LID HSG W/O RAMP SPECIAL CL | Interstate Connecting Components

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1744074-1?

Additional datasheets, footprints and schematics for 1-1744074-1 are listed in our Part Details tab. You can also find the 1-1744074-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1744074-1 in the Pricing & Inventory tab next to part details. You can view 1-1744074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1744074-1 fall under?

The 1-1744074-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1744074-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744074-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1744074-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-1744074-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, Avnet Europe and TE Store have stock available or on a lead time for 1-1744074-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1744074-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1744074-1?

You can fill out our help required form which you can use to request a quote for 1-1744074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1744074-1

Loading...
Loading Results for 1-1744074-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us