1-1744055-0 PCB Connectors by TE Connectivity

3.96 EP HDR ASSY 10P VERT HT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 10
Connector Contact Load Condition Fully Loaded
Contact Mating Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Thickness 31.49µin, .8µm
Contact Base Material Brass
Contact Retention Within Housing Without
Mating Post Length 7.7mm, .303in
Contact Layout Inline
Contact Design Square
PCB Contact Termination Area Plating Material Thickness 31.49µin, .8µm
Contact Current Rating (Max) 8A
PCB Contact Termination Area Plating Material Tin
Connector Width .3232in, 8.21mm
PCB Thickness (Recommended) .063in, 1.6mm
Connector Height 10.9mm, .4291in
Connector Length 39.6mm, 1.559in
コネクタの高さ 10.9mm
Operating Voltage 250VAC
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Black
Centerline (Pitch) .156in, 3.96mm
UL Flammability Rating UL 94V-0
Mating Retention With
PCB Mount Alignment Without
Strain Relief Without
PCB Mount Retention Without
Circuit Application Power
Packaging Method Package
実装方法 Package
Packaging Quantity 500
Sealable No
Header Type Unshrouded
Connector System Wire-to-Board
Glow Wire Rating Standard Part - Not Glow Wire
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.7mm, .146in
Operating Temperature Range -13 – 221°F, -25 – 105°C

Compatible Parts


Alternative Descriptions

Partial Shrouded Connector Header 10 Position 3.96mm Solder Straight Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1744055-0?

Additional datasheets, footprints and schematics for 1-1744055-0 are listed on our Part Details page. You can also find images and similar parts to 1-1744055-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1744055-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744055-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1744055-0 fall under?

The 1-1744055-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1744055-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744055-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1744055-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1744055-0 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1-1744055-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1744055-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1744055-0?

You can fill out our help required form which you can use to request a quote for 1-1744055-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay