Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
22,345
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
59,271
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
48,372
in stock
|
Buy Now | |
element14
from US$0.26
|
48,372
in stock
|
Buy Now | |
Farnell
from US$0.23
|
48,372
in stock
|
Buy Now | |
TE Store
from US$0.13
|
43,510
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
41,857
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
41,857
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT |
---|---|
Color | Natural |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Double Lock Plate, Pbt, Natural Rohs Compliant: Yes |Amp Te Connectivity 1-174353-1 | Newark Electronics |
DOUBLE LOCK PLATE, PBT, NATURAL | element14 |
070 E-J MK2 PLATE 2P Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Natural Primary Product Material: PBT Operating Temperature Range: -30 – 105 °C Operating Temperature Range: -22 – 221 °F TPA (Terminal Position Assurance) Natural | Automotive Connector Lock & Position Assurance | Part Number: 1-174353-1 | Internal Number: 1-174353-1 | PBT | TE Connectivity | TE Store |
Automotive Connectors PLUG DBL LOCK 2P NATURAL | Rapid Electronics |
TE Connectivity - AMP 070 E-J MK2 PLATE 2P | Distrelec |
2 W Econoseal J Mk II double lock plate | RS |
Connector Accessories PL 2 POS 4.8 mm Double-Lock Plate Polybutylene Terephthalate Natural | Avnet America |
2 W Econoseal J Mk II double lock plate | TE Connectivity 1-174353-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-174353-1?
Additional datasheets, footprints and schematics for 1-174353-1 are listed on our Part Details page. You can also find images and similar parts to 1-174353-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-174353-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-174353-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-174353-1 fall under?
The 1-174353-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 1-174353-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-174353-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-174353-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-174353-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1-174353-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-174353-1 often in real-time on the comparison pages.
What if I can't find stock of 1-174353-1?
You can fill out our help required form which you can use to request a quote for 1-174353-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.