Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 9 |
---|---|
Contact Current Rating (Max) | 4.5A |
Contact Size | 20 |
Centerline (Pitch) | 2.74mm, .107in |
Mating Connector Lock | With |
Mating Connector Lock Type | Threaded Inserts |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shell Size | 1 |
Sealable | No |
Shielded | Yes |
Connector System | Board-to-Board |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
9P Hd20 Pin Header |Amp Te Connectivity 1-1740195-5 | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm Solder RA SMD 9 Terminal 1 Port Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-1740195-5?
Additional datasheets, footprints and schematics for 1-1740195-5 are listed on our Part Details page. You can also find images and similar parts to 1-1740195-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1740195-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1740195-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1740195-5 fall under?
The 1-1740195-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Solder D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1740195-5 when available in the Solder D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1740195-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1740195-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1740195-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-1740195-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1740195-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1740195-5?
You can fill out our help required form which you can use to request a quote for 1-1740195-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.