Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 9 |
---|---|
PCB Mount Orientation | Right Angle |
Connector Mounting Type | Board Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Panel |
Connector Style | Plug |
Blindmate | Yes |
Hd-20 Rcpt 9P Smt 4-40 Thd |Amp Te Connectivity 1-1740194-5 | Newark Electronics |
Conn High Density D-Sub SKT 9 POS 2.74mm Solder RA SMD 9 Terminal 1 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-1740194-5?
Additional datasheets, footprints and schematics for 1-1740194-5 are listed on our Part Details page. You can also find images and similar parts to 1-1740194-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1740194-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1740194-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1740194-5 fall under?
The 1-1740194-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1740194-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1740194-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1740194-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1740194-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1740194-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1740194-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1740194-5?
You can fill out our help required form which you can use to request a quote for 1-1740194-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.