Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .5mm, .02in |
---|---|
Number of Positions | 14 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Type | Pin |
Mating Post Length | .158in, 4mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 39.37µin |
Contact Mating Area Plating Material Thickness | 8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 4.2mm |
Row-to-Row Spacing | 2mm, .079in |
コネクタの高さ | 4.2mm |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Position Locations Omitted | None |
実装方法 | Tape Mounted on Reel |
Packaging Method | Tape Mounted on Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | 2.6mm, .102in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
AMPMODU 2MM BA HDR,R/A,2X7P,AU-SN,HT,T&R | Avnet America |
Connector, AMPMODU 2MM BA HDR, R/A,2X7P, Au-Sn, HT, T&R | TE Connectivity 1-1735919-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1735919-4?
Additional datasheets, footprints and schematics for 1-1735919-4 are listed on our Part Details page. You can also find images and similar parts to 1-1735919-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1735919-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1735919-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1735919-4 fall under?
The 1-1735919-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1735919-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1735919-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1735919-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1735919-4 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1-1735919-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1735919-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1735919-4?
You can fill out our help required form which you can use to request a quote for 1-1735919-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.