Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 11 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Wire Size | .05 – .02mm², 30 – 24AWG |
Connector Height | 6.55mm, .258in |
Connector Length | .898in, 22.8mm |
Connector Width | .37in, 9.4mm |
コネクタの高さ | 6.55mm |
Operating Voltage | 250VDC, 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Strain Relief | Without |
For Use With | 1735446-x |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Quantity | 600 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Style | Receptacle |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Hpi 2.0 Receptacle Housing, 11P |Te Connectivity 1-1735447-1 | Newark Electronics |
Conn Housing RCP 11 POS 2mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1735447-1?
Additional datasheets, footprints and schematics for 1-1735447-1 are listed on our Part Details page. You can also find images and similar parts to 1-1735447-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1735447-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1735447-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1735447-1 fall under?
The 1-1735447-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1735447-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1735447-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1735447-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1735447-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1-1735447-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1735447-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1735447-1?
You can fill out our help required form which you can use to request a quote for 1-1735447-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.