1-1735446-2 PCB Connectors by TE Connectivity

2MM PITCH HPI POST HEADER, VERTICAL, 12P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.29
125
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.34
119,174
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.21
7,600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.24
-
Buy Now
Logo for Farnell
Farnell
from US$0.17
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Connector Contact Load Condition Fully Loaded
Number of Rows 1
Number of Positions 12
PCB Contact Termination Area Plating Material Thickness 79.92µin, 2.03µm
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Finish Bright
端子の下地めっきの材料 Nickel
Contact Retention Within Housing Without
Mating Post Length .131in, 3.35mm
Contact Layout Inline
Contact Shape & Form Square
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Bright
Contact Current Rating (Max) 3A
PCB Thickness (Recommended) 1 – 1.6mm, .039 – .063in
Wire Size 30AWG
Connector Height 6.07mm, .239in
Connector Length 26mm, 1.0236in
コネクタの高さ 6.07mm
Connector Width .185in, 4.7mm
Operating Voltage 250VAC, 250VDC
Housing Color Natural
Centerline (Pitch) 2mm, .079in
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Retention Solder Tails
PCB Mount Retention With
Mating Retention With
Strain Relief Without
PCB Mount Alignment Without
Connector Mounting Type Board Mount
Circuit Application Signal
実装方法 Bag
Packaging Quantity 200
Packaging Method Bag
PCB Connector Assembly Type PCB Mount Header
Header Type Partially Shrouded
Connector System Wire-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.4mm, .134in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -13 – 185°F, -25 – 85°C

Compatible Parts


Alternative Descriptions

2MM PITCH HPI POST HEADER, VERTICAL, 12P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 12 | Amp Hpi 2.0 Mm Header | Part Number: 1-1735446-2 | Internal Number: 1-1735446-2 | TE Connectivity | TE Store
HPI Vertical Post Header,12way | RS
2Mm Pitch Hpi Post Header, Vertical, 12P |Te Connectivity 1-1735446-2 | Newark Electronics
CONN HEADER VERT 12POS 2MM | Future Electronics
Conn Shrouded Header HDR 12 POS 2mm Solder ST Thru-Hole | Avnet America
HPI Series, 2mm Pitch 12 Way 1 Row Straight PCB Header, Solder Termination | TE Connectivity 1-1735446-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1735446-2?

Additional datasheets, footprints and schematics for 1-1735446-2 are listed on our Part Details page. You can also find images and similar parts to 1-1735446-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1735446-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1735446-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1735446-2 fall under?

The 1-1735446-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1735446-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1735446-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1735446-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1735446-2 have stock available?

Authorised distributors including TE Store, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1-1735446-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1735446-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1735446-2?

You can fill out our help required form which you can use to request a quote for 1-1735446-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay