Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Ejector Type | Locking |
---|---|
Ejector Location | Both Ends |
Module Key Type | SGRAM |
Latch Material | Stainless Steel |
Latch Plating Material | Tin |
Number of Keys | 1 |
Number of Rows | 2 |
Module Orientation | Right Angle |
Center Key | None |
Number of Bays | 2 |
Number of Positions | 144 |
Keying | Standard |
Contact Base Material | Copper Alloy |
Socket Style | SO DIMM |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .25µm, 9.84µin |
PCB Contact Termination Area Plating Material | Gold |
Socket Type | Memory Card |
Stack Height | 5.2mm, .205in |
DRAM Voltage | 1.8V |
Centerline (Pitch) | .8mm, .031in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Hold-Down Post |
Circuit Application | Signal |
Packaging Quantity | 200 |
Packaging Method | Tape & Reel |
DRAM Type | Double Data Rate (DDR) |
Row-to-Row Spacing | 6.2mm, .244in |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Sealable | No |
Connector System | Cable-to-Board |
Product Type | Socket |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 1-1735251-3?
Additional datasheets, footprints and schematics for 1-1735251-3 are listed on our Part Details page. You can also find images and similar parts to 1-1735251-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1735251-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1735251-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1735251-3 fall under?
The 1-1735251-3 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-1735251-3 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1735251-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1735251-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1735251-3 have stock available?
There is no stock from authorised distributors for 1-1735251-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1735251-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1735251-3?
You can fill out our help required form which you can use to request a quote for 1-1735251-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.