1-1734857-5

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1734857-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1734857-5
Series Information for 1-1734857-5 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI EXP STRADDLE 36P WHT 30u"

Specifications

Product Weight:
.102oz, 2.9g
Number of Positions:
36
Ejector:
Without
PCB Mount Orientation:
Straddle Mount
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness:
2.54µm
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
30µin
PCB Contact Termination Area Plating Material Finish:
Matte
Connector Width:
.346in, 8.8mm
PCB Thickness (Recommended):
1.57mm, .062in
PCB Thickness (Accepted):
1.57mm, .062in
コネクタの高さ:
10mm
Connector Height:
.394in, 10mm
Connector Length:
.984in, 25mm
Operating Voltage:
50VAC
Housing Material:
PA 9T GF
Housing Color:
White
Centerline (Pitch):
1mm, .039in
PCI Generation:
II & III
Bus Type:
PCI Express
PCB Mount Retention Type:
Kinked
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Assembly Process Feature:
Pick and Place Cover
実装方法:
Tray, Box & Tray
Packaging Quantity:
70
Packaging Method:
Tray, Box & Tray
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Termination Method to Printed Circuit Board:
Surface Mount
Termination Post & Tail Length:
.16in, 3.93mm
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C