1-1734839-9 PCB Connectors by TE Connectivity

FPC CONN. 0.5MM PITCH T/C,19P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.67
6,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.12
19,439
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.78
6,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.61
6,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.62
6,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.67
6,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.58
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Right Angle
Number of Positions 19
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .984µin, .025µm
Contact Type Socket
Connector Product Type Connector Assembly
PCB Contact Termination Area Plating Material Gold
Contact Mating Location Top
PCB Contact Termination Area Plating Material Thickness .984µin, .025µm
Contact Shape & Form Single Beam
Contact Layout Inline
Contact Current Rating (Max) .5A
Contact Base Material Phosphor Bronze
Connector Width .2in, 5.1mm
Accepts Flex Cable Thickness .3mm, .012in
Connector Length 14.93mm, .5878in
Connector Height .08in, 2.05mm
コネクタの高さ 2.05mm
Operating Voltage 250VAC
Centerline (Pitch) .5mm, .0197in
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Natural
Circuit Identification Feature Without
Connector Mounting Type Board Mount
PCB Mount Retention With
Mating Alignment With
PCB Mount Alignment Without
Circuit Application Signal
Packaging Quantity 2000
実装方法 Tape & Reel
Packaging Method Tape & Reel
Wire/Cable Type FFC, FPC
Insertion Force Type Zero Insertion Force (ZIF)
FPC Actuator Type Stuffer (Plunger Style)
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Flexible Printed Circuit (FPC)
Sealable No
Connector System Flex-to-Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 85°C, -40 – 185°F


Alternative Descriptions

FPC CONN. 0.5MM PITCH T/C,19P Connector System: Flex-to-Board Number of Positions: 19 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 19 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 1-1734839-9 | Internal Number: 1-1734839-9 | .02" | TE Connectivity | TE Store
Ffc&fpc Connectors Fpc Conn. 0.5Mm Pitch T/C 19P |Amp Te Connectivity 1-1734839-9 | Newark Electronics
FFC&FPC Connectors FPC CONN. 0.5MM PITCH T/C 19P | Rapid Electronics
TE Connectivity - AMP FPC Con FPC Con N. 0.5MM PITCH T/C19P | Distrelec
FPC CONN, RCPT, 19POS, 1ROW, 0.5MM | Farnell
Conn FPC Connector SKT 19 POS 0.5mm Solder RA SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1734839-9?

Additional datasheets, footprints and schematics for 1-1734839-9 are listed on our Part Details page. You can also find images and similar parts to 1-1734839-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1734839-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734839-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1734839-9 fall under?

The 1-1734839-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1734839-9 when available in the FPC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734839-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1734839-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1734839-9 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1734839-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1734839-9 often in real-time on the comparison pages.

What if I can't find stock of 1-1734839-9?

You can fill out our help required form which you can use to request a quote for 1-1734839-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay