1-1734839-5 PCB Connectors by TE Connectivity

FPC CONN. 0.5MM PITCH T/C,15P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$1.01
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.74
14,495
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.55
14,495
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.55
14,495
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.59
14,495
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now
Logo for element14
element14
from US$0.69
-
Buy Now
Logo for TE Store
TE Store
from US$0.88
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 15
PCB Mount Orientation Right Angle
Number of Rows 1
Contact Mating Area Plating Material Thickness .984µin, .025µm
Contact Type Socket
Contact Layout Inline
Contact Mating Area Plating Material Gold
Contact Mating Location Top
PCB Contact Termination Area Plating Material Gold
Contact Shape & Form Single Beam
Contact Current Rating (Max) .5A
PCB Contact Termination Area Plating Material Thickness .025µm, .984µin
Contact Base Material Phosphor Bronze
Connector Product Type Connector Assembly
Connector Width .2in, 5.1mm
Accepts Flex Cable Thickness .3mm, .012in
Connector Height .08in, 2.05mm
コネクタの高さ 2.05mm
Connector Length 12.93mm, .509in
Operating Voltage 250VAC
Centerline (Pitch) .5mm, .0197in
Housing Color Natural
Housing Material LCP (Liquid Crystal Polymer)
Circuit Identification Feature Without
PCB Mount Alignment Without
Mating Alignment With
PCB Mount Retention With
Connector Mounting Type Board Mount
Circuit Application Signal
Packaging Quantity 2000
Packaging Method Tape & Reel
実装方法 Tape & Reel
Wire/Cable Type FFC, FPC
Sealable No
Connector & Contact Terminates To Printed Circuit Board, Flexible Printed Circuit (FPC)
PCB Connector Assembly Type PCB Mount Receptacle
Connector System Flex-to-Board
Insertion Force Type Zero Insertion Force (ZIF)
FPC Actuator Type Stuffer (Plunger Style)
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 185°F, -40 – 85°C


Alternative Descriptions

Ffc&fpc Connectors Fpc Conn. 0.5Mm Pitch T/C 15P |Amp Te Connectivity 1-1734839-5 | Newark Electronics
FFC&FPC Connectors FPC CONN. 0.5MM PITCH T/C 15P | Rapid Electronics
TE Connectivity - AMP FPC Con FPC Con N. 0.5MM PITCH T/C15P | Distrelec
FPC CONN, RCPT, 15POS, 1ROW, 0.5MM | Farnell
Conn FPC Connector SKT 15 POS 0.5mm Solder RA SMD T/R | Avnet America
FPC CONNECTOR, RECEPTACLE 15POS 0.5PITCH | element14
Special Order: FPC CONN. 0.5MM PITCH T/C,15P Connector System: Flex-to-Board Number of Positions: 15 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 15 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 1-1734839-5 | Internal Number: 1-1734839-5 | .02" | TE Connectivity | TE Store


1-1734839-5 Connectors by Unknown

FPC CONNECTOR RECEPTACLE 15 POSITION 0.5PITCH

Status: Unknown
Series: FPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 0.5mm
No. of Contacts 15Contacts
Gender Receptacle
Product Range FPC Series
Contact Termination Type Surface Mount
Contact Position Top
No. of Rows 1 Row

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1734839-5?

Additional datasheets, footprints and schematics for 1-1734839-5 are listed on our Part Details page. You can also find images and similar parts to 1-1734839-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1734839-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734839-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1734839-5 fall under?

The 1-1734839-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1734839-5 when available in the FPC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734839-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1734839-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1734839-5 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1734839-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1734839-5 often in real-time on the comparison pages.

What if I can't find stock of 1-1734839-5?

You can fill out our help required form which you can use to request a quote for 1-1734839-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay