Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Positions | 13 |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Nickel |
Contact Current Rating (Max) | 3A |
Connector Height | 5.6mm, .22in |
Connector Width | .236in, 6mm |
Wire Size | 30 – 24AWG |
コネクタの高さ | 5.6mm |
Connector Length | 1.181in, 30mm |
Operating Voltage | 100VDC, 100VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | Thermoplastic - PA9T |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
Packaging Method | Tape |
実装方法 | Tape |
Packaging Quantity | 900 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | 2.6mm, .102in |
Termination Method to Printed Circuit Board | Surface Mount |
Terminations per Post (Max) | 3 |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Headers & Wire Housings 13 Pos Hdr R/A Smt |Amp Te Connectivity 1-1734827-3 | Newark Electronics |
Conn High Performance Interconnect HDR 13 POS 2mm Solder RA SMD Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-1734827-3?
Additional datasheets, footprints and schematics for 1-1734827-3 are listed on our Part Details page. You can also find images and similar parts to 1-1734827-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734827-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734827-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734827-3 fall under?
The 1-1734827-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1734827-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734827-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734827-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734827-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1734827-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734827-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1734827-3?
You can fill out our help required form which you can use to request a quote for 1-1734827-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.