Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 18 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Mating Location | Top |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Staggered Type A |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Beam |
Contact Mating Area Plating Material Finish | Bright |
Connector Width | .354in, 9mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | 5mm, .1968in |
コネクタの高さ | 5mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Length | 1.0197in, 25.9mm |
Operating Voltage | 150VAC |
Housing Color | Black |
Centerline (Pitch) | 1.25mm, .049in |
Housing Material | PBT |
Circuit Identification Feature | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Kinked Solder Tails |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 23 |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Flex-to-Board |
Insertion Force Type | Non-ZIF |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Where can I find additional details, specifications and documents for a 1-1734803-8?
Additional datasheets, footprints and schematics for 1-1734803-8 are listed on our Part Details page. You can also find images and similar parts to 1-1734803-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734803-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734803-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734803-8 fall under?
The 1-1734803-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734803-8 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734803-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734803-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734803-8 have stock available?
There is no stock from authorised distributors for 1-1734803-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734803-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1734803-8?
You can fill out our help required form which you can use to request a quote for 1-1734803-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.