Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 10 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 3µm, 120µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | 120µin, 3µm |
Contact Type | Socket |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Mating Location | Bottom |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .126in, 3.2mm |
Connector Length | .551in, 14mm |
コネクタの高さ | 3.2mm |
Connector Width | .268in, 6.8mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
Housing Material | PA 9T |
Circuit Identification Feature | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 1500 |
Insertion Force Type | Non-ZIF |
Connector System | Flex-to-Board |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
1.0 Non-Zif Fpc B/C Smt 10P |Te Connectivity 1-1734798-0 | Newark Electronics |
FPC Connector Socket 10 Position Right Angle Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1734798-0?
Additional datasheets, footprints and schematics for 1-1734798-0 are listed on our Part Details page. You can also find images and similar parts to 1-1734798-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734798-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734798-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734798-0 fall under?
The 1-1734798-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734798-0 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734798-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734798-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734798-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-1734798-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734798-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1734798-0?
You can fill out our help required form which you can use to request a quote for 1-1734798-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.