1-1734795-1 Modular Jacks & Plugs by TE Connectivity

RJ45,8P8C,SHD,W/ LED,DIP 6u"

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.57

Distributor Stock
Logo for Farnell
Farnell
from US$1.57
No stock
Buy Now
Logo for TE Store
TE Store
from US$2.52
6,136
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
9,360
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.90
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.74
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.78
-
Buy Now
Logo for element14
element14
from US$2.00
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.95
-
Buy Now

Specifications

Connector Profile Standard
Modular Jack Latch Orientation Inverted - Latch Up
Shield Material Brass
LED Color (Top Right) Green
LED Color (Top Left) Yellow
Shield Plating Material Nickel
Status Indicator LED
PCB Mount Orientation Right Angle
Port Configuration Single Port
Panel Ground Location Top and Side
Connector Contact Density Standard
Port Matrix Configuration 1 x 1
Keyed No
Number of PCB Ground Tabs 2
Number of Loaded Positions 8
Number of Positions 8
Contact Mating Area Plating Material Thickness 6µin, .15µm
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 1A
PCB Contact Termination Area Plating Material Gold Flash
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
Contact Underplating Material Nickel
Connector Product Type Connector Assembly
PCB Tail Length 2.4mm, .094in
Connector Height .444in, 11.3mm
PCB Thickness (Recommended) .063in, 1.6mm
コネクタの高さ 11.3mm
Housing Material PA 9T GF30
Centerline (Pitch) .04in, 1.02mm
Mating Entry Location Side
Housing Color Black
UL Flammability Rating UL 94V-0
Performance Category Cat 3
Connector Mounting Type Board Mount
Panel Mount Feature Without
Shielded Yes
Circuit Application Signal
Packaging Method Tray, Box & Tray
実装方法 Box & Tray, Tray
Packaging Quantity 90
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Connectors & Connector Components Type Connector
Grounding Options PCB Ground
Modular Connector Style Jack
Modular Jack & Plug Interface Type RJ45
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 85°C, -40 – 185°F

Compatible Parts


Alternative Descriptions

RJ45,8P8C,SHD,W/ LED,DIP 6u Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-1734795-1 | Internal Number: 1-1734795-1 | TE Connectivity | TE Store
Conn RJ-45 F 8 POS 1.02mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 5 | Avnet Abacus
Rj45,8P8C,shd,w/ Led,dip 6U Rohs Compliant: Yes |Te Connectivity 1-1734795-1 | Newark Electronics
RJ45,8P8C,SHD,W/ LED,DIP 6u",https://www.futureelectronics.com/p/8043958?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics
RJ45 CONNECTOR, R/A JACK, 1PORT, TH | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1734795-1?

Additional datasheets, footprints and schematics for 1-1734795-1 are listed on our Part Details page. You can also find images and similar parts to 1-1734795-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1734795-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734795-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1734795-1 fall under?

The 1-1734795-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1734795-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734795-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1734795-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1734795-1 have stock available?

Authorised distributors including TE Store, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-1734795-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1734795-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1734795-1?

You can fill out our help required form which you can use to request a quote for 1-1734795-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay