1-1734774-3

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1734774-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1734774-3
Series Information for 1-1734774-3 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI EXP 3.1L 164 POS WHT G/F

Specifications

Product Weight:
8.7g, .307oz
Number of PCB Mount Retention Features:
2
Number of Positions:
164
Ejector:
Without
PCB Mount Orientation:
Vertical
PCB Contact Termination Area Plating Material:
Tin
PCB Contact Termination Area Plating Material Finish:
Matte
Contact Mating Area Plating Material Thickness:
15µin
Contact Mating Area Plating Material:
Gold Flash
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness:
2.54µm
Connector Length:
3.504in, 89mm
PCB Thickness (Accepted):
1.57mm, .062in
コネクタの高さ:
10mm
Connector Height:
.394in, 10mm
PCB Thickness (Recommended):
2.39mm, .094in
Connector Width:
.346in, 8.8mm
Operating Voltage:
50VAC
Housing Material:
PA 9T GF
Housing Color:
White
Centerline (Pitch):
.039in, 1mm
Bus Type:
PCI Express
PCI Generation:
II & III
Connector Mounting Type:
Board Mount
実装方法:
Tray, Box & Tray
Packaging Method:
Tray, Box & Tray
Packaging Quantity:
30
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Termination Post & Tail Length:
.122in, 3.1mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
PCI EXP 3.1L 164 POS WHT G/F