1-1734742-9 PCB Connectors by TE Connectivity

.5 FPC VT ZIF Type-A 19 CONT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Newark
Newark
from US$0.59
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.59
-
Buy Now

Specifications

Number of Positions 19
Number of Rows 1
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Thickness .03µm, 120µin
Contact Type Socket
Contact Current Rating (Max) .5A
PCB Contact Termination Area Plating Material Gold
Contact Mating Area Plating Material Gold
Contact Shape & Form Single Beam
Contact Mating Area Plating Material Thickness 30µin, .007µm
Contact Layout Staggered Type A
Contact Mating Location Bottom
Contact Base Material Phosphor Bronze
Connector Product Type Connector Assembly
Accepts Flex Cable Thickness .3mm, .012in
Connector Height .1633in, 4.15mm
Connector Width .1496in, 3.8mm
コネクタの高さ 4.15mm
Connector Length .598in, 15.2mm
Operating Voltage 50VAC
Centerline (Pitch) .0197in, .5mm
Housing Material PA 9T GF
Housing Color Black
Circuit Identification Feature Without
Connector Mounting Type Board Mount
Mating Alignment With
PCB Mount Alignment Without
PCB Mount Retention With
Circuit Application Signal
Packaging Method Tape
実装方法 Tape
Packaging Quantity 1000
Insertion Force Type Zero Insertion Force (ZIF)
Connector & Contact Terminates To Printed Circuit Board, Flexible Printed Circuit (FPC)
Connector System Flex-to-Board
Wire/Cable Type FPC, FFC
FPC Actuator Type Stuffer (Plunger Style)
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -20 – 85°C, -4 – 185°F


Alternative Descriptions

.5 Fpc Vt Zif Type-A 19 Cont |Te Connectivity 1-1734742-9 | Newark Electronics
Conn FPC Connector SKT 19 POS 1mm Solder ST SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1734742-9?

Additional datasheets, footprints and schematics for 1-1734742-9 are listed on our Part Details page. You can also find images and similar parts to 1-1734742-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1734742-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734742-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1734742-9 fall under?

The 1-1734742-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1734742-9 when available in the FPC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734742-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1734742-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1734742-9 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1734742-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1734742-9 often in real-time on the comparison pages.

What if I can't find stock of 1-1734742-9?

You can fill out our help required form which you can use to request a quote for 1-1734742-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay