1-1734742-6 PCB Connectors by TE Connectivity

.5 FPC VT ZIF Type-A 16 CONT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$0.49
2,593
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.12
18,103
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.08
2,593
in stock
Buy Now
Logo for element14
element14
from US$0.77
2,593
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.59
2,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.61
2,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.57
2,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.50
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.56
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.83
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.52
-
Buy Now
Logo for Boersig
Boersig
from US$0.62
-
Buy Now

Specifications

Number of Positions 16
Number of Rows 1
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Thickness .03µm, 120µin
Contact Mating Location Bottom
Connector Product Type Connector Assembly
Contact Current Rating (Max) .5A
PCB Contact Termination Area Plating Material Gold
Contact Mating Area Plating Material Gold
Contact Shape & Form Single Beam
Contact Mating Area Plating Material Thickness 30µin, .007µm
Contact Layout Staggered Type A
Contact Type Socket
Contact Base Material Phosphor Bronze
Connector Height 4.15mm, .1633in
Connector Length .539in, 13.7mm
Accepts Flex Cable Thickness .3mm, .012in
Connector Width .1496in, 3.8mm
コネクタの高さ 4.15mm
Operating Voltage 50VAC
Centerline (Pitch) .5mm, .0197in
Housing Material PA 9T GF
Housing Color Black
Circuit Identification Feature Without
PCB Mount Alignment Without
Mating Alignment With
PCB Mount Retention With
Connector Mounting Type Board Mount
Circuit Application Signal
実装方法 Tape
Packaging Method Tape
Packaging Quantity 1000
FPC Actuator Type Stuffer (Plunger Style)
Wire/Cable Type FFC, FPC
Connector & Contact Terminates To Printed Circuit Board, Flexible Printed Circuit (FPC)
Insertion Force Type Zero Insertion Force (ZIF)
Sealable No
Connector System Flex-to-Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -20 – 85°C, -4 – 185°F


Alternative Descriptions

.5 FPC VT ZIF Type-A 16 CONT Connector System: Flex-to-Board Number of Positions: 16 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 16 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 1-1734742-6 | Internal Number: 1-1734742-6 | .02" | TE Connectivity | TE Store
Conn, Ffc/Fpc, Rcpt, 16Pos, 1Row, 0.5Mm Rohs Compliant: Yes |Te Connectivity 1-1734742-6 | Newark Electronics
CONN, FFC/FPC, RCPT, 16POS, 1ROW, 0.5MM | element14
FFC&FPC Connectors .5 FPC VT ZIF Type-A | Rapid Electronics
TE Connectivity .5 FPC VT ZIF Type-A 16 CONT FFC/FPC Con | Distrelec
Conn FPC Connector SKT 16 POS 1mm Solder ST SMD T/R | Avnet America
.5 FPC VT ZIF Type-A 16 CONT, FPC Connectors | TE Connectivity 1-1734742-6 | RS Americas
5 FPC VT ZIF Type-A 6 CONT | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1734742-6?

Additional datasheets, footprints and schematics for 1-1734742-6 are listed on our Part Details page. You can also find images and similar parts to 1-1734742-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1734742-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734742-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1734742-6 fall under?

The 1-1734742-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1734742-6 when available in the FPC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734742-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1734742-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1734742-6 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-1734742-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1734742-6 often in real-time on the comparison pages.

What if I can't find stock of 1-1734742-6?

You can fill out our help required form which you can use to request a quote for 1-1734742-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay